The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT form contacts with AgCdO or AgSnO contacts. It is rated for 240 VAC, 277 VAC, and 280 VAC switching with a maximum switching power of 1,200 W resistive or 10,000 VA inductive. The relay features Class F insulation, RoHS compliance, and a 4 kV dielectric strength option (-H). It operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ operations, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in certain variants. Coil power options include 0.6 W, 0.9 W, and 1.1 W, with the 0.6 W variant requiring 82.5 VDC to operate and 11 VDC to release. The relay is available in open or sealed (S) versions and has a 30 g weight.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |