Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |