The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 300 VAC and 110 VDC. It features AgCdO or AgSnOInO contacts, with gold-plated options, and provides a 0.6 W coil option. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage, and complies with UL Class F insulation and RoHS standards. The part accepts coil voltages from 3 to 110 VDC, and epoxy sealed versions are available. Mounting types include PCB with PC and QC pins (T2/T3) or panel mount with mounting tabs (T4/T5). The device operates from -55°C to 100°C and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-OT2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |