The PTRD series is a 40 Amp power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The part PTRD-1A-110S-1-XH includes the -H option, providing a 4 kV dielectric strength between contacts and coil, and is RoHS compliant. It has a sealed enclosure, operates with a 110 VDC coil consuming 0.9 W, and supports switching up to 110 VDC and 300 VAC. The operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The relay has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |