The PTRD series is a 40 Amp PCB-mounted power relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, 240 VAC and 300 VAC maximum switching voltage ratings, and 1,200 W resistive or 10,000 VA inductive switching power. The relay offers RoHS compliance and a 4 kV dielectric strength option (-H), with AgCdO contacts and Class F insulation. It operates from -55°C to 100°C, supports 0.6 W, 0.9 W, or 1.1 W coil power, and has a mechanical life of 1 × 10⁷ operations. The -1A-110-XH variant uses an 110 VDC coil, omits pin 6 for UL 508 and UL 873 spacing, and includes the 4 kV dielectric option.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |