The PTRD series is a 40A general-purpose PCB relay with a T90 footprint, designed for AC and DC switching up to 300 VAC and 110 VDC. It features a 1-form A contact configuration, AgCdO contacts, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The device supports 0.9 W coil power at 110 VDC, with a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC. Operating temperature ranges from -55°C to 100°C, and insulation is Class F. The relay is RoHS compliant with a 30 gram weight. Dimensions and termination style are consistent with a PCB pin mounting.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |