The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC resistive loads and 2 HP at 250 VAC motor loads, featuring AgCdO contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 version. The part operates with a 0.6 W coil, has a 110 VDC coil voltage, and is RoHS compliant with an open frame enclosure. Dielectric strength is 2,500 VAC between contacts and coil, rising to 4,000 VAC for the -H variant. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations at rated load. Release time is less than 10 ms, operate time less than 15 ms.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |