The PTRA-OT series is a 40-amp power PCB relay with AC coil operation, designed for resistive and motor loads up to 277 VAC. It features two contact forms (1A or 1C), with OT3 variant providing 1 Form C contacts and combining PCB and QC terminals. The relay complies with UL 508 and UL 873 spacing requirements, has Class F insulation, AgCdO contact material, and is RoHS compliant. It operates at 277 VAC with a rated coil power of 7.2 VA, 207.75 mA coil current, and a 10 ms release time. The device has a maximum switching power of 10,000 VA, contacts rated at 40 A resistive, and operates within a temperature range of -55°C to 100°C. The OT3 model mounts on a printed circuit board with alternate pinout and is process sealed.
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207.75 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-277S-OT3-X-A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |