PTRA-T series power relay with 40 A contact rating at 240 VAC resistive load and 2 HP at 250 VAC motor load, 1 form C (SPDT) contact configuration, panel mount with QC terminals and mounting tabs, 24 VAC coil, AgSnOInO contact material, IP67 epoxy sealed version, RoHS compliant, operating temperature range -55°C to 100°C, 15 ms operate time, 10 ms release time, 2.0 VA coil power, 31 gram weight, and UL 508 and UL 873 spacing compliance.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |