The PTRA series is a 40 amp power relay for PCB mounting with AC coils and a low-profile case, featuring QC terminals and a sealed plastic case option. The part has a 1 form C (SPDT) contact configuration, a 24 VAC coil with 83.3 ohms resistance, and 2.0 VA power consumption. It meets UL 508 and UL 873 spacing standards, is rated for 40 A at 240 VAC resistive load and 2 HP at 250 VAC motor load, and has a maximum switching voltage of 110 VDC and 300 VAC. The relay is RoHS compliant, has AgCdO contacts, operates within -55°C to 100°C, and has a mechanical life of 1 x 10^7 operations. The 1C variant includes a sealed plastic case and omits pin 6 to comply with UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |