The PTRA-T series is a 40 amp power PCB relay with AC coils and a low-profile case, designed for switching resistive and motor loads up to 2 HP at 250 VAC. The PTRA-1C-24S-T3 variant features a single-pole double-throw contact, 24 VAC coil, sealed enclosure, and combines PCB pins with QC terminals. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. Maximum switching voltage is 300 VAC, current is 40 A, and switching power is 10,000 VA. Operate and release times are 15 ms and 10 ms max. Electrical life is 1 x 10^5 operations. Operating temperature ranges from -55°C to 100°C. The unit weighs 31 grams and supports IP67 sealing. Power pins are 0.8 mm x 1.5 mm; coil pins are 0.8 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |