Picker Components General Purpose Relays PTRA-1C-24S-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for switching resistive and motor loads up to 277 VAC and 10,000 VA. It features silver cadmium oxide contacts, UL Class F insulation, and complies with UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The OT4 variant is a panel-mount model with quick-connect terminals and a dust cover, rated for 1 form C (SPDT) contact configuration. It operates at 24 VAC coil voltage with a coil power of 8.3 VA, an operate time of 15 ms max, and a release time of 10 ms max. The operating temperature range is -55°C to 100°C, and it meets RoHS V2 and REACH V3 standards. The unit weighs 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for switching resistive and motor loads up to 277 VAC and 10,000 VA. It features silver cadmium oxide contacts, UL Class F insulation, and complies with UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The OT4 variant is a panel-mount model with quick-connect terminals and a dust cover, rated for 1 form C (SPDT) contact configuration. It operates at 24 VAC coil voltage with a coil power of 8.3 VA, an operate time of 15 ms max, and a release time of 10 ms max. The operating temperature range is -55°C to 100°C, and it meets RoHS V2 and REACH V3 standards. The unit weighs 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-24S-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-24S-OT4-X
General Purpose Relays 2500-PTRA-1C-24S-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-24S-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202181104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.OA03.1253N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details