Picker Components General Purpose Relays PTRA-1C-24CT-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 AMP power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC and switching voltages up to 300 VAC. It features AgCdO or AgSnOInO contacts, a maximum switching current of 40 A, and a maximum switching power of 10,000 VA. The relay has a 24 VAC coil with a power consumption of 7.2 VA, operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. It is available with PCB and QC terminals in T3 mounting configuration, which includes both PCB pins and QC pins. The part is RoHS compliant and has Class F insulation. The T3 version has a dust cover and is not epoxy sealed. The relay weighs 31 grams. Contact resistance is 30 mΩ max at 1 A DC.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40 AMP power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC and switching voltages up to 300 VAC. It features AgCdO or AgSnOInO contacts, a maximum switching current of 40 A, and a maximum switching power of 10,000 VA. The relay has a 24 VAC coil with a power consumption of 7.2 VA, operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. It is available with PCB and QC terminals in T3 mounting configuration, which includes both PCB pins and QC pins. The part is RoHS compliant and has Class F insulation. The T3 version has a dust cover and is not epoxy sealed. The relay weighs 31 grams. Contact resistance is 30 mΩ max at 1 A DC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-24CT-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-24CT-T3-X
General Purpose Relays 2500-PTRA-1C-24CT-T3-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-24CT-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details