The PTRA-T series is a 40-amp power relay with AC coils, designed for PCB and panel mounting with QC terminals. It features a low-profile case, IP67 epoxy-sealed options, and AgCdO or AgSnOInO contacts rated for 240 VAC resistive loads up to 40 A and 2 HP at 250 VAC. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. For the T3 variant, mounting is via PCB pins and QC terminals with a dust cover. The 24 VAC coil operates at 18.0 VAC minimum and releases at 7.2 VAC, with a power consumption of 7.2 VA. Operate and release times are 15 ms and 10 ms max, respectively. The operating temperature range is -55°C to 100°C, and the weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |