PTRA-T series power relay for PCB or panel mounting, with a 40 A resistive contact rating at 240 VAC and a 2 HP motor rating at 250 VAC, available in 1 Form C (SPDT) configuration. The T5 variant features QC terminals and mounting tabs for panel installation, with AgSnOInO contacts and epoxy-sealed version support. It includes Class F insulation, operates with a 240 VAC coil rated at 72.0 VAC minimum release and 312 VAC maximum, consuming 8.3 VA. The relay meets UL 508 and UL 873 spacing requirements, has a 1,000 MΩ insulation resistance, operates from -55°C to 100°C, and is RoHS compliant. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 720 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-240ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |