The PTRA series is a 40 A AC power PCB relay with low-profile case and QC terminals, available in 1 Form C (SPDT) configuration. The PTRA-1C-24-1-X variant omits pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is rated for 40 A at 240 VAC resistive and 2 HP at 250 VAC motor load, with AgCdO contacts and UL Class F insulation. Coil voltage is 24 VAC, consuming 2.0 VA at 83.3 Ω resistance. Operate time is 15 ms max, release time 10 ms max. The device is RoHS compliant, operates from -55°C to 100°C, and weighs 31 grams. The case is open frame.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-24-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |