PTRA-1C-220S-OT5-X is a 40 A power relay with a 220 VAC coil, SPDT (1 Form C) contacts, and panel mounting with quick-connect terminals and mounting tabs. It features AgCdO contact material, Class F insulation, and process-sealed construction. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface clearance. It has a maximum switching voltage of 300 VAC and 110 VDC, with a rated switching power of 10,000 VA for resistive loads at 240 VAC. Operate time is 15 ms max, release time is 10 ms max, and insulation resistance is 1,000 MΩ min at 500 V. The operating temperature range is -55°C to 100°C, and the weight is 31 grams. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-220S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |