Picker Components General Purpose Relays PTRA-1C-220CT-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 A power relay with AC coils and a low-profile case, designed for PCB and panel mounting with QC terminals. Available in 1 Form C (SPDT) configuration with AgSnOInO contacts, rated for 277 VAC resistive and 2 HP motor loads at 250 VAC. Features UL Class F insulation, RoHS compliance, and a dust cover enclosure. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Operates at -55°C to 100°C, with 2.0 VA coil power and 220 VAC rated coil voltage. Terminal strength is 10 N, and weight is 31 grams.

Datasheet Summary
Powered by GS/AI

40 A power relay with AC coils and a low-profile case, designed for PCB and panel mounting with QC terminals. Available in 1 Form C (SPDT) configuration with AgSnOInO contacts, rated for 277 VAC resistive and 2 HP motor loads at 250 VAC. Features UL Class F insulation, RoHS compliance, and a dust cover enclosure. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Operates at -55°C to 100°C, with 2.0 VA coil power and 220 VAC rated coil voltage. Terminal strength is 10 N, and weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-220CT-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-220CT-T3-X
General Purpose Relays 2500-PTRA-1C-220CT-T3-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-220CT-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393212-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details