The PTRA-T series is a 40-amp power PCB relay with AC coils, designed for high-current switching applications. It features a low-profile case with PCB pins and QC terminals, available in 1 Form A or 1 Form C contact configurations. The relay has a 240 VAC resistive rating of 40 A and supports up to 300 VAC switching voltage. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface clearance. The coil operates at 12 VAC with 2.0 VA power consumption, must operate at 9.0 VAC, and releases at 3.6 VAC. Insulation is Class F, contact material is AgSnOInO, and the device is RoHS compliant. Operating temperature ranges from -55°C to 100°C. The T3 variant includes both PCB pins and QC terminals with a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12ST-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |