The PTRA series is a 40 A power PCB relay with AC coils and a low-profile sealed plastic case, available in SPDT (1 Form C) configuration. It is rated for 240 VAC resistive loads up to 40 A and 2 HP at 250 VAC, with 277 VAC operation. Coil voltage is 12 VAC, consuming 2.0 VA, with a resistance of 166.6 ohms. Operate time is 15 ms max, release time 10 ms max. Contact material is AgCdO with 30 mΩ max initial resistance. The relay meets UL 508 and UL 873 spacing standards, has Class F insulation, and is RoHS compliant. It has 5 pins, with pin 6 omitted for spacing compliance. Operating temperature is -55°C to 100°C, storage -55°C to 125°C, and weight is 31 grams. Mechanical life is 1 × 10^7 operations, electrical life 1 × 10^5 under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |