Picker Components General Purpose Relays PTRA-1C-12S-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with solder and quick-connect terminals, available in 1-form A or 1-form C contact configurations. The OT3 variant includes PCB and QC terminals for 1-form C contact. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. The relay has AgCdO contacts, Class F insulation, and operates at 12 VAC coil voltage with 2.0 VA power consumption. It is RoHS compliant, with an operating temperature range of -55°C to 100°C, and a mechanical life of 1 × 10^7 operations. The part weighs 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil operation, designed for resistive and motor loads up to 277 VAC. It features a low-profile case with solder and quick-connect terminals, available in 1-form A or 1-form C contact configurations. The OT3 variant includes PCB and QC terminals for 1-form C contact. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. The relay has AgCdO contacts, Class F insulation, and operates at 12 VAC coil voltage with 2.0 VA power consumption. It is RoHS compliant, with an operating temperature range of -55°C to 100°C, and a mechanical life of 1 × 10^7 operations. The part weighs 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-12S-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-12S-OT3-X
General Purpose Relays 2500-PTRA-1C-12S-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-12S-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details