PTRA-T series 40 amp power relay with AC coil, rated for 277 VAC resistive switching and 2 HP motor loads, featuring 1 Form C (SPDT) contact configuration, PCB and QC terminal options, Class F insulation, and RoHS compliance. The T3 variant includes PCB pins and QC terminals with a dust cover enclosure. Contact material is AgSnOInO, with initial contact resistance ≤30 mΩ, operate time ≤15 ms, release time ≤10 ms, and operating temperature range of -55°C to 100°C. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12CT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |