Picker Components General Purpose Relays PTRA-1C-12-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-1C-12-X is a 40 A power PCB relay with a 12 VAC coil and SPDT (1 Form C) contacts, designed for switching resistive and inductive loads up to 277 VAC. It features a sealed plastic case, AgCdO contacts, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. The relay has a maximum switching power of 10,000 VA, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations at 240 VAC resistive load. It complies with RoHS and features UL Class F insulation. Operate time is 15 ms max, release time is 10 ms max, and it operates within a temperature range of -55°C to 100°C. The part weighs 31 grams and uses PCB surface-mount pins with a 5-pin configuration (Pin 6 omitted).

Datasheet Summary
Powered by GS/AI

The PTRA-1C-12-X is a 40 A power PCB relay with a 12 VAC coil and SPDT (1 Form C) contacts, designed for switching resistive and inductive loads up to 277 VAC. It features a sealed plastic case, AgCdO contacts, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. The relay has a maximum switching power of 10,000 VA, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations at 240 VAC resistive load. It complies with RoHS and features UL Class F insulation. Operate time is 15 ms max, release time is 10 ms max, and it operates within a temperature range of -55°C to 100°C. The part weighs 31 grams and uses PCB surface-mount pins with a 5-pin configuration (Pin 6 omitted).

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-12-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-12-X
General Purpose Relays 2500-PTRA-1C-12-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-12-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.1271N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers