PTRA-1C-12-1-X is a 40 A, 277 VAC power PCB relay with a 12 VAC coil, SPDT contact form, and a sealed plastic case. The part omits pin 6 to meet UL 508 and UL 873 spacing requirements, with an AgCdO contact material and Class F insulation. It has a maximum switching power of 10,000 VA, operate time of 15 ms max, release time of 10 ms max, and operates from -55°C to 100°C. The relay is RoHS compliant and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-12-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |