Picker Components General Purpose Relays PTRA-1C-110T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA series is a 40 AMP power PCB relay with AC coils, available in 1 Form C (SPDT) contact configuration, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It features AgSnOInO contact material, a sealed plastic case option, and meets UL 508 and UL 873 spacing standards with 6.36 mm surface clearance. The relay has a 240 VAC 40 A resistive rating, 2 HP 250 VAC motor rating, and operates with an 110 VAC coil requiring 165 mA at 18.1 VA. It complies with UL Class F insulation, RoHS, and offers a 1 × 10⁵ electrical life expectancy. The case dimensions and mounting style are PCB pins with a 31 gram weight. The part number PTRA-1C-110T-X corresponds to a member of this series with AgSnOInO contacts (T suffix), 110 VAC coil (110), and RoHS compliance (-X).

Datasheet Summary
Powered by GS/AI

The PTRA series is a 40 AMP power PCB relay with AC coils, available in 1 Form C (SPDT) contact configuration, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It features AgSnOInO contact material, a sealed plastic case option, and meets UL 508 and UL 873 spacing standards with 6.36 mm surface clearance. The relay has a 240 VAC 40 A resistive rating, 2 HP 250 VAC motor rating, and operates with an 110 VAC coil requiring 165 mA at 18.1 VA. It complies with UL Class F insulation, RoHS, and offers a 1 × 10⁵ electrical life expectancy. The case dimensions and mounting style are PCB pins with a 31 gram weight. The part number PTRA-1C-110T-X corresponds to a member of this series with AgSnOInO contacts (T suffix), 110 VAC coil (110), and RoHS compliance (-X).

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110T-X
General Purpose Relays 2500-PTRA-1C-110T-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers