The PTRA-T series is a 40 amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC and 1,200 W/10,000 VA switching power. The PTRA-1C-110ST-T5-X variant features a 1 Form C (SPDT) contact configuration, 110 VAC coil voltage, and panel mounting with QC terminals and mounting tabs. It has an IP67 epoxy sealed enclosure, AgSnOInO contact material, Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay operates at 15 ms max and releases at 10 ms max, with a maximum switching current of 40 A and a maximum switching voltage of 300 VAC. It is RoHS compliant and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |