Picker Components General Purpose Relays PTRA-1C-110ST-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp AC power relay with a low-profile case and quick-connect or PCB terminals, designed for switching resistive and motor loads up to 277 VAC. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay has a 40 A switching current, 1,200 W resistive and 10,000 VA motor switching power, and a mechanical life of 1 × 10⁷ operations. Operating temperature ranges from -55°C to 100°C. The OT3 variant has 1 Form C (SPDT) contacts with PCB and quick-connect terminals, and is sealed. Coil voltage is 110 VAC, requiring 82.5 VAC to operate and releasing at 33 VAC, with a power consumption of 18.1 VA. The relay weighs 31 grams and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp AC power relay with a low-profile case and quick-connect or PCB terminals, designed for switching resistive and motor loads up to 277 VAC. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay has a 40 A switching current, 1,200 W resistive and 10,000 VA motor switching power, and a mechanical life of 1 × 10⁷ operations. Operating temperature ranges from -55°C to 100°C. The OT3 variant has 1 Form C (SPDT) contacts with PCB and quick-connect terminals, and is sealed. Coil voltage is 110 VAC, requiring 82.5 VAC to operate and releasing at 33 VAC, with a power consumption of 18.1 VA. The relay weighs 31 grams and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110ST-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110ST-OT3-X
General Purpose Relays 2500-PTRA-1C-110ST-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110ST-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details