The PTRA-T series is a 40 A power PCB relay with AC coils, designed for switching resistive and motor loads up to 300 VAC and 110 VDC, with a maximum switching power of 10,000 VA. It features a low-profile panel-mount design with QC terminals, available in 1 Form A or 1 Form C contact configurations. The PTRA-1C-110S-T5-X variant uses a 110 VAC coil, has AgCdO contacts, and is covered but not washable. It complies with UL 508 and UL 873 spacing requirements, has UL Class F insulation, and meets RoHS standards. The relay operates from -55°C to 100°C, with an operate time of 15 ms max and a release time of 10 ms max. The device weighs 31 grams and is epoxy sealed in IP67 versions. Coil power consumption at 110 VAC is 9.1 VA, with a coil resistance of 13.49 kΩ ±10%.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |