Picker Components General Purpose Relays PTRA-1C-110C-OT3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTRA-OT series power PCB relay with 40 A resistive switching capability at 240 VAC and 2 HP at 250 VAC, featuring 1 Form C (SPDT) contacts with AgCdO contacts, AC coil operation at 110 VAC, and dual mounting options including PCB and quick-connect terminals. The OT3 variant has 1 Form C contacts with PCB and QC terminals, a dust cover, Class F insulation, and operates with a 9.0 VAC must-operate voltage and 3.6 VAC must-release voltage. It meets UL 508 and UL 873 spacing requirements, has a 15 ms maximum operate time and 10 ms release time, and is RoHS compliant. Dimensions and terminal sizes are specified for PCB and QC mounting. Operating temperature ranges from -55°C to 100°C. Coil power is 82.5 VA at 110 VAC.

Datasheet Summary
Powered by GS/AI

PTRA-OT series power PCB relay with 40 A resistive switching capability at 240 VAC and 2 HP at 250 VAC, featuring 1 Form C (SPDT) contacts with AgCdO contacts, AC coil operation at 110 VAC, and dual mounting options including PCB and quick-connect terminals. The OT3 variant has 1 Form C contacts with PCB and QC terminals, a dust cover, Class F insulation, and operates with a 9.0 VAC must-operate voltage and 3.6 VAC must-release voltage. It meets UL 508 and UL 873 spacing requirements, has a 15 ms maximum operate time and 10 ms release time, and is RoHS compliant. Dimensions and terminal sizes are specified for PCB and QC mounting. Operating temperature ranges from -55°C to 100°C. Coil power is 82.5 VA at 110 VAC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110C-OT3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110C-OT3-X
General Purpose Relays 2500-PTRA-1C-110C-OT3-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110C-OT3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 36.11 - Miniature PCB relays 10A - 361190064011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.O 70.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details