The PTRA series is a 40 amp power PCB relay with AC coils and a low-profile case, designed for switching resistive and motor loads up to 277 VAC. It features SPDT (1 Form C) contacts with AgCdO material, a 2 VA coil power rating at 110 VAC, and must operate at 82.5 VAC and release at 33 VAC. The relay has a 15 ms operate time and 10 ms release time, with an operating temperature range of -55°C to 100°C. It meets UL 508 and UL 873 spacing standards, offers UL Class F insulation, and is RoHS compliant. The package is an open frame with PCB pin termination, measuring 31 grams in weight, and has no enclosure seal. The part number PTRA-1C-110-X corresponds to a variant with a 110 VAC coil, SPDT contact form, and RoHS compliance, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |