PTRA-1C-110-1-X is a 40 A, 277 VAC power PCB relay with a single-pole double-throw contact configuration and an 110 VAC coil. It features a sealed plastic case, RoHS compliance, and omits pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Contact material is AgCdO, with an operate time of 15 ms max, release time of 10 ms max, and an operating temperature range of -55°C to 100°C. Coil power consumption is 9.1 VA, insulation is UL Class F, and weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1C-110-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |