The PTRA series is a 40-amp power PCB relay with AC coils, designed for high-load switching applications. It features a 1-form A (SPST-NO) contact configuration, AgSnOInO contact material, and a low-profile PCB mounting style with 6-pin termination, where pin 6 is omitted to meet UL 508 and UL 873 spacing standards. The relay is rated for 40 A at 240 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching voltage of 300 VAC and 110 VDC. It has a coil voltage of 24 VAC, a coil power consumption of 7.2 VA, and operates with a 15 ms maximum actuation time. The device meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation class F rating. Operating temperature ranges from -55°C to 100°C, and the unit weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-24T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |