Picker Components General Purpose Relays PTRA-1A-24ST-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40-amp, AC-coil power relay for resistive and motor loads up to 277 VAC. Available in T2 (1 Form A) and T3 (1 Form C) variants with PCB and QC terminals, it features AgCdO or AgSnOInO contacts, Class F insulation, and RoHS compliance. It meets UL 508 and UL 873 spacing requirements of 3.18 mm air gap and 6.36 mm surface creepage. The 24 VAC coil consumes 7.2 VA, operates at 18 VAC minimum, and releases at 7.2 VAC. The relay is rated for 1 × 10^5 electrical operations and 1 × 10^7 mechanical operations, with an initial contact resistance of 30 mΩ max. It is epoxy sealed to IP67 and weighs 31 grams. Operating temperature is -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The PTRA-T series is a 40-amp, AC-coil power relay for resistive and motor loads up to 277 VAC. Available in T2 (1 Form A) and T3 (1 Form C) variants with PCB and QC terminals, it features AgCdO or AgSnOInO contacts, Class F insulation, and RoHS compliance. It meets UL 508 and UL 873 spacing requirements of 3.18 mm air gap and 6.36 mm surface creepage. The 24 VAC coil consumes 7.2 VA, operates at 18 VAC minimum, and releases at 7.2 VAC. The relay is rated for 1 × 10^5 electrical operations and 1 × 10^7 mechanical operations, with an initial contact resistance of 30 mΩ max. It is epoxy sealed to IP67 and weighs 31 grams. Operating temperature is -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-24ST-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-24ST-T2-X
General Purpose Relays 2500-PTRA-1A-24ST-T2-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-24ST-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details