PTRA-1A-24S-OT2-X is a 40 A, 240 VAC resistive power PCB relay with a 24 VAC coil, 1 Form A contact, and dual PCB pin and quick-connect termination. It features a sealed enclosure, AgCdO contacts, Class F insulation, and complies with UL 508 and UL 873 spacing requirements. The relay has a maximum switching current of 40 A, operates at 15 ms, releases in 10 ms, and is rated for 10^5 electrical operations. It weighs 31 grams and meets RoHS V2 and REACH V3 standards.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-24S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |