PTRA-1A-24S-1-X is a 40 A power PCB relay with a 24 VAC coil, sealed plastic case, and 1 Form A (SPST-NO) contacts. It has QC terminals, a low-profile case, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. The relay is rated for 277 VAC switching, 1,200 W resistive load, and 10,000 VA inductive load, with AgCdO contacts and Class F insulation. Operating temperature ranges from -55°C to 100°C. The part is RoHS compliant and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-24S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |