The PTRA-T series is a 40-amp power PCB relay with AC coils, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB and QC terminals, available in 1-form A and 1-form C contact configurations. This variant, identified by T2 mounting, uses PCB pins and a dust cover, with a 24 VAC coil rated at 7.2 VA. The relay meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. It operates at -55°C to 100°C, with a maximum switching current of 40 A and a mechanical life of 1 × 10· operations. Contact material is AgCdO or optional AgSnOInO.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-24CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |