Picker Components General Purpose Relays PTRA-1A-24CT-OT2-X-A

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for resistive and motor loads up to 277 VAC and 2 HP. It features QC terminals and a low profile case, with mounting options for PCB or panel use. The OT2 variant includes alternate PCB and QC pins, has a dust cover, and complies with UL 508 and UL 873 spacing requirements. It uses AgCdO contacts, meets UL Class F insulation standards, is RoHS compliant, and has a nominal coil power of 2.0 VA at 24 VAC. The relay operates with a must operate voltage of 18.0 VAC and a must release voltage of 7.2 VAC. It supports an operating temperature range of -55°C to 100°C, with a weight of 31 grams and a dielectric strength of 1,500 V AC between open contacts. Electrical life is rated at 1 × 10^5 operations under rated load.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 Amp power PCB relay with AC coil, designed for resistive and motor loads up to 277 VAC and 2 HP. It features QC terminals and a low profile case, with mounting options for PCB or panel use. The OT2 variant includes alternate PCB and QC pins, has a dust cover, and complies with UL 508 and UL 873 spacing requirements. It uses AgCdO contacts, meets UL Class F insulation standards, is RoHS compliant, and has a nominal coil power of 2.0 VA at 24 VAC. The relay operates with a must operate voltage of 18.0 VAC and a must release voltage of 7.2 VAC. It supports an operating temperature range of -55°C to 100°C, with a weight of 31 grams and a dielectric strength of 1,500 V AC between open contacts. Electrical life is rated at 1 × 10^5 operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-24CT-OT2-X-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-24CT-OT2-X-A
General Purpose Relays 2500-PTRA-1A-24CT-OT2-X-A
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-24CT-OT2-X-A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers