PTRA-1A-240S-T2-X is a 40 AMP PCB relay with a 240 VAC coil, 1 Form A contact, and a sealed enclosure. It features QC and PCB pins, AgCdO contacts, and complies with UL 508 and UL 873 spacing requirements. The relay has a maximum switching current of 40 A, a maximum switching power of 1,200 W and 10,000 VA, and a mechanical life of 10^7 operations. Insulation meets UL Class F standards. Operating temperature ranges from -55°C to 100°C. The package includes both PCB pins and QC terminals, with a case profile designed for compact mounting. Weight is 31 grams, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |