The PTRA-OT series is a 40 A power PCB relay with an AC coil, designed for resistive and motor loads up to 2 HP at 250 VAC. The OT2 variant features PCB pins and QC terminals in a 1 Form A (SPST-NO) configuration, with a dust cover enclosure and Class F insulation. It supports 240 VAC coil operation, has a maximum switching voltage of 300 VAC and 110 VDC, and meets UL 508 and UL 873 spacing requirements. The relay operates at 8.3 mA with 8.3 VA coil power, has an operate time of 15 ms max, and a release time of 10 ms max. Terminals are rated for 10 N mechanical strength, and the device weighs 31 grams. It is RoHS compliant and rated for operation from -55°C to 100°C.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |