Picker Components General Purpose Relays PTRA-1A-220ST-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 amp power relay with AC coil, intended for high-current switching applications with a 2 HP 250 VAC motor rating and 1,200 W resistive load capacity. The OT4 variant features panel mounting with quick-connect terminals and mounting tabs. It complies with UL 508 and UL 873, maintaining 3.18 mm air gap and 6.36 mm surface creepage. Contact material is AgCdO or AgSnOInO, with a maximum switching voltage of 300 VAC and 40 A current. Mechanical life is 1 × 10· operations; electrical life is 1 × 10⁵ under resistive loads. Coil voltage is 220 VAC, consuming 9.1 VA, with a must-operate voltage of 286 VAC. The relay operates from -55°C to 100°C, uses Class F insulation, and meets RoHS standards. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 amp power relay with AC coil, intended for high-current switching applications with a 2 HP 250 VAC motor rating and 1,200 W resistive load capacity. The OT4 variant features panel mounting with quick-connect terminals and mounting tabs. It complies with UL 508 and UL 873, maintaining 3.18 mm air gap and 6.36 mm surface creepage. Contact material is AgCdO or AgSnOInO, with a maximum switching voltage of 300 VAC and 40 A current. Mechanical life is 1 × 10· operations; electrical life is 1 × 10⁵ under resistive loads. Coil voltage is 220 VAC, consuming 9.1 VA, with a must-operate voltage of 286 VAC. The relay operates from -55°C to 100°C, uses Class F insulation, and meets RoHS standards. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-220ST-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-220ST-OT4-X
General Purpose Relays 2500-PTRA-1A-220ST-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-220ST-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details