Picker Components General Purpose Relays PTRA-1A-12S-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC and 10,000 VA. The OT4 variant features panel mounting with quick-connect terminals and a 1 Form A (SPST-NO) contact arrangement. It has a rated coil voltage of 12 VAC with a power consumption of 2.0 VA, operates at 15 ms maximum, and releases at 10 ms maximum. The relay meets UL 508 and UL 873 spacing standards with 3.18 mm through-air and 6.36 mm surface creepage, and complies with RoHS. It is sealed, classified as Class F insulation, and uses AgCdO contacts. The operating temperature range is -55°C to 100°C, with a weight of 31 grams.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40-amp power relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC and 10,000 VA. The OT4 variant features panel mounting with quick-connect terminals and a 1 Form A (SPST-NO) contact arrangement. It has a rated coil voltage of 12 VAC with a power consumption of 2.0 VA, operates at 15 ms maximum, and releases at 10 ms maximum. The relay meets UL 508 and UL 873 spacing standards with 3.18 mm through-air and 6.36 mm surface creepage, and complies with RoHS. It is sealed, classified as Class F insulation, and uses AgCdO contacts. The operating temperature range is -55°C to 100°C, with a weight of 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-12S-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-12S-OT4-X
General Purpose Relays 2500-PTRA-1A-12S-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-12S-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details