Picker Components General Purpose Relays PTRA-1A-12CT-OT2-X-A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil, rated for 240 VAC resistive loads and 2 HP at 250 VAC, featuring AgCdO or AgSnOInO contacts and Class F insulation. It is available in mounting types OT2 and OT3 with both PCB pins and quick-connect terminals, and meets UL 508 and UL 873 spacing standards. The relay has a 15 ms maximum operate time, 10 ms release time, and operates from -55°C to 100°C. The PTRA-1A-12CT-OT2-X-A variant includes a 12 VAC coil, AgSnOInO contacts, a dust cover, alternate pinout, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A power PCB relay with AC coil, rated for 240 VAC resistive loads and 2 HP at 250 VAC, featuring AgCdO or AgSnOInO contacts and Class F insulation. It is available in mounting types OT2 and OT3 with both PCB pins and quick-connect terminals, and meets UL 508 and UL 873 spacing standards. The relay has a 15 ms maximum operate time, 10 ms release time, and operates from -55°C to 100°C. The PTRA-1A-12CT-OT2-X-A variant includes a 12 VAC coil, AgSnOInO contacts, a dust cover, alternate pinout, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-12CT-OT2-X-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-12CT-OT2-X-A
General Purpose Relays 2500-PTRA-1A-12CT-OT2-X-A
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-12CT-OT2-X-A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 11.31 - Light Dependent Relay 16A - 113182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers