PTRA-OT is a 40 A power PCB relay with AC coil, designed for resistive and motor loads up to 2 HP at 250 VAC. It features QC terminals and PCB pins with a low-profile case, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. The OT2 variant includes PCB and QC terminals, is sealed, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It has AgCdO contacts, Class F insulation, RoHS compliance, and operates at 120 VAC with a coil power of 2.0 VA. The relay supports switching up to 300 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C, and a weight of 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |