PTRA-OT is a 40 amp power PCB relay with an AC coil, designed for switching resistive and motor loads up to 277 VAC. It features a low-profile case with PCB and quick-connect terminals, and is available in 1-form A or 1-form C contact configurations. The relay meets UL 508 and UL 873 spacing requirements, with 3.18 mm through-air and 6.36 mm surface creepage. It has a 2.0 VA coil power rating at 120 VAC, operate time of 15 ms max, release time of 10 ms max, and an operating temperature range of -55°C to 100°C. The contact material is AgCdO, and it complies with RoHS. The OT2 variant has PCB and QC terminals with a dust cover, measures 31 grams, and supports 1 x 10⁷ mechanical operations and 1 x 10⁵ electrical operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120C-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |