Picker Components General Purpose Relays PTRA-1A-110ST-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features 1 Form A (SPST-NO) contact configuration with AgSnOInO contacts, QC terminals, and PCB pins, and is supplied in a T2 mounting variant with a dust cover. The relay has a rated coil voltage of 110 VAC, consuming 2.0 VA, with a maximum switching voltage of 300 VAC and maximum switching current of 40 A. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with a weight of 31 grams. The T2 variant supports both PCB and QC terminal mounting.

Datasheet Summary
Powered by GS/AI

The PTRA-T is a 40-amp power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features 1 Form A (SPST-NO) contact configuration with AgSnOInO contacts, QC terminals, and PCB pins, and is supplied in a T2 mounting variant with a dust cover. The relay has a rated coil voltage of 110 VAC, consuming 2.0 VA, with a maximum switching voltage of 300 VAC and maximum switching current of 40 A. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with a weight of 31 grams. The T2 variant supports both PCB and QC terminal mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-110ST-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-110ST-T2-X
General Purpose Relays 2500-PTRA-1A-110ST-T2-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-110ST-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 26.03 - Step relays 10A - 260380120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.OA02.1224N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details