Picker Components General Purpose Relays PTRA-1A-110S-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA series is a 40 amp power relay with AC coils, designed for PCB mounting with low-profile QC terminals. It uses AgCdO or AgSnOInO contacts and features a sealed plastic case option. This variant, PTRA-1A-110S-1-X, is a single pole normally open (SPST-NO, 1 Form A) relay with a 110 VAC coil rated at 82.5 mA and 18.1 VA power consumption, meeting UL 508 and UL 873 spacing with pin 6 omitted. It is RoHS compliant and has a 2 HP 250 VAC motor rating with a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations at resistive loads. The relay operates from -55°C to 100°C and has an insulation class F. The case dimensions and termination details are defined by the PCB pin format, with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins.

Datasheet Summary
Powered by GS/AI

The PTRA series is a 40 amp power relay with AC coils, designed for PCB mounting with low-profile QC terminals. It uses AgCdO or AgSnOInO contacts and features a sealed plastic case option. This variant, PTRA-1A-110S-1-X, is a single pole normally open (SPST-NO, 1 Form A) relay with a 110 VAC coil rated at 82.5 mA and 18.1 VA power consumption, meeting UL 508 and UL 873 spacing with pin 6 omitted. It is RoHS compliant and has a 2 HP 250 VAC motor rating with a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations at resistive loads. The relay operates from -55°C to 100°C and has an insulation class F. The case dimensions and termination details are defined by the PCB pin format, with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-110S-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-110S-1-X
General Purpose Relays 2500-PTRA-1A-110S-1-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-110S-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202680120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details