The PTRA-T series is a 40 Amp power PCB relay with AC coils, designed for high-current switching applications. It features a low-profile case with PCB pins and QC terminals, and a mounting style compatible with T2 (1 Form A) and T3 (1 Form C) configurations. The relay has a maximum switching current of 40 A, 277 VAC resistive rating, and 2 HP at 250 VAC motor load capability, with AgSnOInO contact material. It meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface creepage, has Class F insulation, and is RoHS compliant. The relay operates at -55°C to 100°C, has a nominal coil power of 9.1 VA at 110 VAC, an operate time of 15 ms max, and a weight of 31 grams. The T2 variant includes a dust cover and is not IP67 sealed.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-110CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |