The PC835 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It features a sealed, immersion-cleanable case, Class F insulation, and 3.5 kV dielectric isolation between coil and contacts. The relay operates with a 9 VDC coil, consuming 200 mW in the sensitive version, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.45 VDC. It switches up to 277 VAC and 30 VDC, with contact resistance of 100 mΩ max. The operating temperature range is -40°C to 105°C, and the part meets UL/CUL E93379 ratings. Contact material is AgCdO, and the device is RoHS compliant. Physical dimensions are provided but not specified here.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .45 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1C-9S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |