The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. For the PC835-1C-5S-H-X variant, the coil voltage is 5 VDC, the coil power consumption is 200 mW, and the contact material is AgCdO. The relay has a 3.5 kV dielectric strength between coil and contacts, operates in temperatures from -40°C to 105°C, and has an operate time of 8 ms max and release time of 5 ms max. Weight is 6 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .25 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1C-5S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |