Picker Components General Purpose Relays PC835-1C-18S-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 10 A continuous contact capacity, 277 VAC maximum switching voltage, and 150 W / 1,250 VA maximum switching power. Electrical life is rated at 1 × 10^5 operations, with an operate time of 8 ms max and release time of 5 ms max. The coil for the 18 VDC version consumes 200 mW in the sensitive variant, with a must-operate voltage of 13.5 VDC and must-release voltage of 0.9 VDC. Dimensions and terminal layouts are provided for 4- and 5-pin configurations. Operating temperature ranges from -40°C to 105°C, and contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 10 A continuous contact capacity, 277 VAC maximum switching voltage, and 150 W / 1,250 VA maximum switching power. Electrical life is rated at 1 × 10^5 operations, with an operate time of 8 ms max and release time of 5 ms max. The coil for the 18 VDC version consumes 200 mW in the sensitive variant, with a must-operate voltage of 13.5 VDC and must-release voltage of 0.9 VDC. Dimensions and terminal layouts are provided for 4- and 5-pin configurations. Operating temperature ranges from -40°C to 105°C, and contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC835-1C-18S-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC835-1C-18S-H-X
General Purpose Relays 2500-PC835-1C-18S-H-X
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC835-1C-18S-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.28 - Modular step relay 16A - 202890124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA03.2426S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details